RS Components, Ltd. Float Switches 1919499

Description
Vert, SPNO 25VA, Nylon, Nitrile seal, M1
Request a Quote
Description
Vert, SPNO 25VA, Nylon, Nitrile seal, M1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1919499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1919499
Float Switches 1919499
Vert, SPNO 25VA, Nylon, Nitrile seal, M1

Vert, SPNO 25VA, Nylon, Nitrile seal, M1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1919499
Product Name Float Switches
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 275 F (135 C)
View Details
Level Sensors - 7682034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Sensors - 7681980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Sensors - 1936740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details