RS Components, Ltd. Float Switches 1919492

Description
SPNO, 10Amp switch, 5m PVC 3-core cable,
Request a Quote
Description
SPNO, 10Amp switch, 5m PVC 3-core cable,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1919492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1919492
Float Switches 1919492
SPNO, 10Amp switch, 5m PVC 3-core cable,

SPNO, 10Amp switch, 5m PVC 3-core cable,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1919492
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 1936767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Sensors - 2067066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 363 psi (255 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Float Switches - 2731496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 230 F (-20 to 110 C)
View Details
Float Switches - 1919477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details