High Q factor. High resonance frequency. Suitable for reflow (IR and vapour phase) and wave soldering
Inductance = 5.6 μH
Maximum DC Current = 140mA
Package/Case = 1210
Length = 3.2mm
Depth = 2.5mm
Height = 2mm
Dimensions = 3.2 x 2.5 x 2mm
Tolerance = ±10%
Maximum DC Resistance = 2.6Ohms
Series = SIMID
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1910352 |
Technology | Wirewound |
Inductance Range | 5.6 microH |
Inductance Tolerance | -10 to 10 (+/- %) |