RS Components, Ltd.
Wall Boxes
1896589
Description
RS PRO ST25 320 Wall Box
Request a Quote
Email Supplier
Description
RS PRO ST25 320 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1896589 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
4.72 inch (120 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.1 inch (155 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
2.95 inch (75 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details