Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KNOBS (INDUSTRIAL)
RS COMPONENTS, LTD.
188873 -- CLAMPING KNOBS
RS Components, Ltd.
Clamping Knobs
188873
Description
Model 26M PK 25mm (DIA) M8 x 25 KN
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Model 26M PK 25mm (DIA) M8 x 25 KN
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Clamping Knobs
188873
Clamping Knobs
188873
Model 26M PK 25mm (DIA) M8 x 25 KN
Model 26M PK 25mm (DIA) M8 x 25 KN
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Knobs (industrial)
Product Number
188873
Product Name
Clamping Knobs
Knob Type
Thumbscrew; Thumb Screw
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Clamping Knobs
199275
Specs
Knob Type
Multiple Lobes
Diameter / Width
1.18 inches (30 mm)
Bore Diameter
0.3150 inches (8 mm)
View Details
RS Components, Ltd.
Clamping Knobs
7027743
Specs
Knob Type
4-arm
Colors / Finishes Available
Black
Material Description
Polypropylene
View Details
RS Components, Ltd.
Clamping Knobs
2845580
Specs
Knob Type
Star
Colors / Finishes Available
Black
Knob Material
Plastic
View Details
RS Components, Ltd.
Clamping Knobs
199268
Specs
Knob Type
Multiple Lobes
Knob Material
Plastic
Material Description
Thermoplastic
View Details