RS Components, Ltd. Hydraulic Tubes 188510

Description
RS PRO 16X2 TUBE PHOS. Hydraulic Tubing
Request a Quote
Description
RS PRO 16X2 TUBE PHOS. Hydraulic Tubing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Tubes - 188510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Tubes
188510
Hydraulic Tubes 188510
RS PRO 16X2 TUBE PHOS. Hydraulic Tubing

RS PRO 16X2 TUBE PHOS. Hydraulic Tubing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 188510
Product Name Hydraulic Tubes
I.D. 0.472 inch (12 mm)
O.D. 0.630 inch (16 mm)
Weight 0.5 lbs/ft (0.7000 g/mm)
Working Pressure 4424 psi (3113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.772 inch (45 mm)
O.D. 2.079 inch (52.8 mm)
View Details
Hydraulic Test Point Hose - 296382 - RS Components, Ltd.
Specs
Application Hydraulics
Length 1m
View Details
Hose Pipe & Flexible Tubes - 1467737 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.063 inch (27 mm)
Temperature Range 284 F (140 C)
View Details
Hose Pipe & Flexible Tubes - 1357803 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 2.008 inch (51 mm)
Working Pressure 203 psi (143 m H2O)
View Details