RS Components, Ltd.
Hydraulic Tubes
188504
Description
RS PRO 15X1.5 TUBE PHOS.
Request a Quote
Email Supplier
Description
RS PRO 15X1.5 TUBE PHOS.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
188504 |
|
Product Name
|
Hydraulic Tubes |
|
I.D.
|
0.472 inch (12 mm)
|
|
O.D.
|
0.591 inch (15 mm)
|
|
Weight
|
0.3 lbs/ft (0.5000 g/mm)
|
|
Working Pressure
|
3611 psi (2542 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details