RS Components, Ltd. Timing Belts 1884538

Description
ContiTech Synchroforce CXP, 8M, W 30mm,
Request a Quote
Description
ContiTech Synchroforce CXP, 8M, W 30mm,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1884538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1884538
Timing Belts 1884538
ContiTech Synchroforce CXP, 8M, W 30mm,

ContiTech Synchroforce CXP, 8M, W 30mm,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1884538
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 880 mm (34.65 inch)
View Details
Timing Belts - 1884515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 560 mm (22.05 inch)
View Details
Timing Belts - 1755196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 285 mm (11.22 inch)
View Details
Timing Belts - 2056070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 85 mm (3.35 inch)
Belt Length 2100 mm (82.68 inch)
View Details