RS Components, Ltd.
Metal Sheets
188321
Description
RS PRO 15243 Metal Sheet
Request a Quote
Email Supplier
Description
RS PRO 15243 Metal Sheet
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
188321 |
|
Product Name
|
Metal Sheets |
|
Specifications
|
6082
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.2362 inch (6 mm)
Length
39.37 inch (1000 mm)
View Details
Type
Copper
Shape / Form
Bar Stock
Thickness
0.9843 inch (25 mm)
View Details
Type
Copper
Shape / Form
Bar Stock
Width / OD
0.9843 inch (25 mm)
View Details
Shape / Form
Bar Stock
Specifications
304s15
Width / OD
0.4724 inch (12 mm)
View Details