Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
RS COMPONENTS, LTD.
1864047 -- SERIAL CABLES
RS Components, Ltd.
Serial Cables
1864047
Description
StarTech.com SCNM9FM2MBK Serial Cable
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
StarTech.com SCNM9FM2MBK Serial Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
1864047
Serial Cables
1864047
StarTech.com SCNM9FM2MBK Serial Cable
StarTech.com SCNM9FM2MBK Serial Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
1864047
Product Name
Serial Cables
Application
Computer
Product Type
Serial
Cable Length
6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Serial Cables
1932820
Specs
Application
Computer
Product Type
Serial
Cable Length
1.31 ft (4 dm)
View Details
RS Components, Ltd.
USB Cables
1828486
Specs
Application
Computer
Product Type
USB
Cable Length
0.8202 ft (2.5 dm)
View Details
RS Components, Ltd.
Serial Cables
1932812
Specs
Application
Computer
Product Type
Serial
Connector Type
Female 9 pin d-sub
View Details
RS Components, Ltd.
Interface Adapters & Converters
2286415
Specs
Application
Computer
Product Type
Serial; USB
Standards / Certifications
RoHS
View Details