RS Components, Ltd. Strain Gauges 1855992

Description
Tedea Huntleigh 01022-007K-C3-16X
Request a Quote
Description
Tedea Huntleigh 01022-007K-C3-16X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855992
Strain Gauges 1855992
Tedea Huntleigh 01022-007K-C3-16X

Tedea Huntleigh 01022-007K-C3-16X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855992
Product Name Strain Gauges
Carrier Length 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2042767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 4.33 inch (110 mm)
Carrier Length 4.33 inch (110 mm)
Carrier Width 1.3 inch (33 mm)
View Details
Strain Gauges - 1855998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 2710192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 1856005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.18 inch (30 mm)
Nominal Resistance 385Ω
View Details