RS Components, Ltd. Strain Gauges 1855989

Description
Tedea Huntleigh 01015-050K-G0-52X
Request a Quote
Description
Tedea Huntleigh 01015-050K-G0-52X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855989
Strain Gauges 1855989
Tedea Huntleigh 01015-050K-G0-52X

Tedea Huntleigh 01015-050K-G0-52X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855989
Product Name Strain Gauges
Carrier Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details
Strain Gauges - 1855992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 129006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details
Strain Gauges - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details