| RS Components, Ltd. | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | 1854068 |
| Product Name | Weighing Scales |
| Type | Counting Scale; Floor Scale; Other Scale; Platform |
| Interface | Other Interface; Rs232, usb |
| Ratings / Certifications | Other; RoHS Certified |
| Capacity | 165 lbs (75 kg) |