Heavy Duty Female Rod-End 6mm Bore M6 x
| RS Components, Ltd. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | 1852973 |
| Product Name | Rod Ends |
| Design Units | Metric |
| Bore Diameter | 0.2362 inch (6 mm) |
| Overall Length | 1.57 inch (40 mm) |
| Load Capacity | 3754 lbs (1703 kg) |