RS Components, Ltd.
Rod Ends
1852899
Description
Fluro GISW16 Rod End
Request a Quote
Email Supplier
Description
Fluro GISW16 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852899 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.6299 inch (16 mm)
|
|
Overall Length
|
3.35 inch (85 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Overall Length
1.57 inch (40 mm)
View Details
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Housing Diameter
1.81 inch (46 mm)
View Details
Design Units
Metric
Bore Diameter
0.7087 inch (18 mm)
Housing Diameter
1.65 inch (42 mm)
View Details
Bore Diameter
0.3748 inch (9.52 mm)
Housing Diameter
1 inch (25.4 mm)
Overall Length
2.13 inch (53.98 mm)
View Details