Male Stainless Rod-End 6mm Bore M6 x 1.0
| RS Components, Ltd. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | 1852545 |
| Product Name | Rod Ends |
| Design Units | Metric |
| Bore Diameter | 0.2362 inch (6 mm) |
| Overall Length | 1.77 inch (45 mm) |
| Load Capacity | 1529 lbs (693 kg) |