RS Components, Ltd.
Rod Ends
1852507
Description
LDK PHS 5ECL Rod End
Request a Quote
Email Supplier
Description
LDK PHS 5ECL Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852507 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.1969 inch (5 mm)
|
|
Housing Diameter
|
0.6299 inch (16 mm)
|
|
Overall Length
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.76 inch (70 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.9449 inch (24 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.76 inch (70 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.6 inch (66 mm)
View Details