RS Components, Ltd.
Rod Ends
1852485
Description
LDK PHS 25L Rod End
Request a Quote
Email Supplier
Description
LDK PHS 25L Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852485 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.9843 inch (25 mm)
|
|
Housing Diameter
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Overall Length
3.03 inch (77 mm)
View Details
Bore Diameter
0.5000 inch (12.7 mm)
Overall Length
2.78 inch (70.64 mm)
Configuration
Metal Ball with Metal Liner
View Details
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Housing Diameter
0.6299 inch (16 mm)
View Details
Design Units
Metric
Bore Diameter
0.7087 inch (18 mm)
Overall Length
3.7 inch (94 mm)
View Details