Heavy Duty Female Rod-End 8mm Bore M8 x
| RS Components, Ltd. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | 1850120 |
| Product Name | Rod Ends |
| Design Units | Metric |
| Bore Diameter | 0.3150 inch (8 mm) |
| Overall Length | 1.89 inch (48 mm) |
| Load Capacity | 225 lbs (102 kg) |