RS Components, Ltd. Fan Filters 1849916

Description
Finder 7F.02.0.000.2000 Filter Fan
Request a Quote
Description
Finder 7F.02.0.000.2000 Filter Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 1849916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
1849916
Fan Filters 1849916
Finder 7F.02.0.000.2000 Filter Fan

Finder 7F.02.0.000.2000 Filter Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 1849916
Product Name Fan Filters
Construction Fan Filters; Exhaust filter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 778 SCFM (1323 m³/hr)
View Details
Fan Filters - 9160075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic mesh
Length 8.78 inch (223 mm)
View Details
Pneumatic Filters - 315925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details
HVAC Air Filters - 2035147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction HVAC Air Filters
Media Type Fiberglass; Polyester; Polyester
Height 18.9 inch (480 mm)
View Details