RS Components, Ltd. Roller Chains 1845729

Description
Carbon steel, ANSI 1/2 in. Duplex, 10ft
Request a Quote
Description
Carbon steel, ANSI 1/2 in. Duplex, 10ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1845729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1845729
Roller Chains 1845729
Carbon steel, ANSI 1/2 in. Duplex, 10ft

Carbon steel, ANSI 1/2 in. Duplex, 10ft

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1845729
Product Name Roller Chains
Material Steel / Hardened Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 295998 - RS Components, Ltd.
RS Components, Ltd.
Specs
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
# of Strands Single
View Details
Roller Chains - 7204151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Roller Chains - 296041 - RS Components, Ltd.
RS Components, Ltd.
Specs
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
# of Strands Double
View Details
Roller Chains - 1830864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details