RS Components, Ltd.
Belt Pulleys
183366
Description
PB PULLEY 5M-09MM 40T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-09MM 40T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
183366 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
40
|
|
Belt Width
|
9 mm (0.3543 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
2.032mm
Material
Aluminum; Aluminium, zinc plated steel
Teeth
14
View Details
Pitch Type
3mm
Material
Aluminum; Aluminium
Teeth
22
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Aluminium
Teeth
48
View Details
Pitch Type
2.032mm
Material
Aluminum; Aluminium, zinc plated steel
Teeth
16
View Details