RS Components, Ltd.
Wall Boxes
1833502
Description
Service Box 500X500X200
Request a Quote
Email Supplier
Description
Service Box 500X500X200
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833502 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.66 inch (93 mm)
View Details
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details