RS Components, Ltd. Belt Pulleys 183300

Description
RS PRO HTD PULLEY 8X20X32
Request a Quote
Description
RS PRO HTD PULLEY 8X20X32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 183300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
183300
Belt Pulleys 183300
RS PRO HTD PULLEY 8X20X32

RS PRO HTD PULLEY 8X20X32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 183300
Product Name Belt Pulleys
Pitch Type 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 124 mm (4.86 inch)
View Details
Belt Pulleys - 7784792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 44
View Details
Belt Pulleys - 2865691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 30
View Details
Belt Pulleys - 1465383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 16
View Details