Panel meter scales suitable for DIN-standard 72 mm and 96 mm CT operated moving iron ammeters. Scales are available for both standard and overload meters.
Maximum Value = 0/500A For 500/5A CT
Current Type = AC
Moving Element = Moving Iron
Cutout Height = 96mm
Cutout Width = 96mm
Depth = 58.5mm
Meter Accuracy = Class 1.5
Minimum Temperature = -25°C
Maximum Temperature = +40°C
Series = D96SD
RS Components, Ltd. | |
---|---|
Product Category | Analog Ammeters |
Product Number | 183183 |
Measurement Type | AC |