RS Components, Ltd. VGA Cables 1828884

Description
RS PRO CDEX-LPLZ-05BL VGA Cable
Request a Quote
Description
RS PRO CDEX-LPLZ-05BL VGA Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 1828884 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
1828884
VGA Cables 1828884
RS PRO CDEX-LPLZ-05BL VGA Cable

RS PRO CDEX-LPLZ-05BL VGA Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828884
Product Name VGA Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1863042 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details
KVM Cables - 1930240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; USB; VGA Cable
Cable Length 9.84 ft (30 dm)
View Details
DVI Cables - 2133065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
View Details
Video Converters - 1778750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4265 ft (1.3 dm)
View Details