RS Components, Ltd. HDMI Cables 1828766

Description
2mtr HDMI M - Micro HDMI M HS+E Cable
Request a Quote
Description
2mtr HDMI M - Micro HDMI M HS+E Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828766 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828766
HDMI Cables 1828766
2mtr HDMI M - Micro HDMI M HS+E Cable

2mtr HDMI M - Micro HDMI M HS+E Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828766
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 5.91 ft (18 dm)
View Details
Video Converters - 1778786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4790 ft (1.46 dm)
View Details
HDMI Cables - 1954891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
USB Cables - 2662511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 32.81 ft (100 dm)
View Details