RS Components, Ltd. DVI Cables 1828567

Description
5mtr DVI-D Dual Link 24+1 M-M Cable Blac
Request a Quote
Description
5mtr DVI-D Dual Link 24+1 M-M Cable Blac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 1828567 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
1828567
DVI Cables 1828567
5mtr DVI-D Dual Link 24+1 M-M Cable Blac

5mtr DVI-D Dual Link 24+1 M-M Cable Blac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828567
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Shielding Foil; Foil
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1828827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Vga/svga
View Details
Video Converters - 1778747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5000 ft (1.52 dm)
View Details
HDMI Cables - 1765699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1828879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
View Details