RS Components, Ltd. DVI Cables 1828559

Description
5mtr DVI-D 19+1 Sinagle Link M - M Cable
Request a Quote
Description
5mtr DVI-D 19+1 Sinagle Link M - M Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 1828559 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
1828559
DVI Cables 1828559
5mtr DVI-D 19+1 Sinagle Link M - M Cable

5mtr DVI-D 19+1 Sinagle Link M - M Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828559
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Shielding Foil; Foil
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1765735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Vga
View Details
Video Converters - 1778742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8530 ft (2.6 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1954906 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 1.64 ft (5 dm)
View Details
DisplayPort Cables - 1765651 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Shielding Braid; Foil; Aluminum-mylar foil with braid
View Details