RS Components, Ltd.
Air Hoses
1816077
Description
Festo PUN-H-10X1,5-TSW
Request a Quote
Email Supplier
Description
Festo PUN-H-10X1,5-TSW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816077 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.276 inch (7 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
1.142 inch (29 mm)
View Details
Product Form
Assembly
I.D.
0.630 inch (16 mm)
O.D.
0.866 inch (22 mm)
View Details
I.D.
0.374 inch (9.5 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
203 psi (143 m H2O)
View Details