RS Components, Ltd.
Air Hoses
1816076
Description
Festo PUN-H-8X1,25-TGE
Request a Quote
Email Supplier
Description
Festo PUN-H-8X1,25-TGE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816076 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Working Pressure
145 psi (102 m H2O)
Temperature Range
5 F (-15 C)
Material
Thermoplastics; Polyurethane; Polyurethane
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
Product Form
Assembly
I.D.
0.248 inch (6.3 mm)
O.D.
0.413 inch (10.5 mm)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
2248 psi (1582 m H2O)
View Details