RS Components, Ltd.
Air Hoses
1816067
Description
Festo PUN-H-4X0,75-TGE
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-TGE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816067 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.106 inch (2.7 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
1.378 inch (35 mm)
O.D.
1.732 inch (44 mm)
Working Pressure
58 psi (40.83 m H2O)
View Details
Working Pressure
87 psi (61.24 m H2O)
Temperature Range
-31 to 140 F (-35 to 60 C)
Material
Thermoplastic Elastomer
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details