RS Components, Ltd.
Air Hoses
1816065
Description
Festo PUN-H-4X0,75-TRT
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-TRT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816065 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
290 psi (204 m H2O)
View Details
Working Pressure
203 psi (143 m H2O)
Temperature Range
-22 F (-30 C)
Material
Polyethylene; Polyethylene
View Details
I.D.
0.157 inch (4 mm)
Working Pressure
247 psi (174 m H2O)
Material
Polyethylene; Polyethylene
View Details
I.D.
0.083 inch (2.1 mm)
O.D.
0.118 inch (3 mm)
Working Pressure
145 psi (102 m H2O)
View Details