RS Components, Ltd. Piezo Buzzers 1812702

Description
Piezo Indicator Min 86dB@2.832Vms sine w
Request a Quote
Description
Piezo Indicator Min 86dB@2.832Vms sine w
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 1812702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1812702
Piezo Buzzers 1812702
Piezo Indicator Min 86dB@2.832Vms sine w

Piezo Indicator Min 86dB@2.832Vms sine w

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Transducers and Buzzers
Product Number 1812702
Product Name Piezo Buzzers
Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 8377869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzers - 7675355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzers - 238022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 97 dB
View Details
Piezo Buzzers - 5358304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details