Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
RS COMPONENTS, LTD.
1807495 -- LED ARRAY MOUNTS
RS Components, Ltd.
LED Array Mounts
1807495
Description
flex strip bracket, 6mm - pack of 8
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
flex strip bracket, 6mm - pack of 8
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
1807495
LED Array Mounts
1807495
flex strip bracket, 6mm - pack of 8
flex strip bracket, 6mm - pack of 8
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Mounts and Lenses
Product Number
1807495
Product Name
LED Array Mounts
LED Hardware
LED Mount
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Light Pipes
8796099
Specs
LED Hardware
LED Light Pipe
Lead Length
21.6 mm (0.8504 inch)
Mount Style
Pcb mounted
View Details
RS Components, Ltd.
LED Light Pipes
1707627
Specs
LED Hardware
LED Light Pipe
LED Type
3 x 8.5 x 14.4mm
Lead Length
14.4 mm (0.5669 inch)
View Details
RS Components, Ltd.
LED Array Mounts
1360209
Specs
LED Hardware
LED Mount
Lead Length
45 mm (1.77 inch)
View Details
RS Components, Ltd.
LED Lenses & Reflectors
559356
Specs
LED Hardware
LED Lens
View Details