INTEGRAL 120GB SSD 2.5INCH SATA 3 V SERI
| RS Components, Ltd. | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 1805869 |
| Product Name | Hard Drives |
| Device Type | Hard Drive |
| Media Format | SSD |
| Interface | SATA III 6 Gb/S |
| Mounting Options | Integrally Mounted |
| Operating Temperature | 32 to 158 F (0 to 70 C) |