MGS10/3/D DS 63 MM,0-250 BAR, 1/4"BSP-M
| RS Components, Ltd. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 179983 |
| Product Name | Pressure Gauges |
| Type | Gauge |
| Working Pressure Range | 0.0 to 3626 psi (0.0 to 2552 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |