RS Components, Ltd. Tool Bags 179865

Description
Veto Pro Pac AX3664 Tool Bag
Request a Quote
Description
Veto Pro Pac AX3664 Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 179865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
179865
Tool Bags 179865
Veto Pro Pac AX3664 Tool Bag

Veto Pro Pac AX3664 Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 179865
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1271514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 20.67 inch (525 mm)
View Details
Tool Boxes - 1231794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
Tool Bags - 1366427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 18.90 inch (480 mm)
View Details
Tool Belts & Tool Pouches - 179778 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.97 inch (50 mm)
View Details