RS Components, Ltd. Magnetic Drill Bits 1797792

Description
CORE DRILL HSS DIA 12 X 50mm WELDON
Request a Quote
Description
CORE DRILL HSS DIA 12 X 50mm WELDON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1797792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1797792
Magnetic Drill Bits 1797792
CORE DRILL HSS DIA 12 X 50mm WELDON

CORE DRILL HSS DIA 12 X 50mm WELDON

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1797792
Product Name Magnetic Drill Bits
Diameter 0.472 inch (12.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; HSS
View Details
Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
View Details