Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL OXIDE VARISTORS (MOVS)
RS COMPONENTS, LTD.
1797300 -- VARISTORS
RS Components, Ltd.
Varistors
1797300
Description
Varistor leaded 10% SuperioR 250VAC
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Varistor leaded 10% SuperioR 250VAC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
1797300
Varistors
1797300
Varistor leaded 10% SuperioR 250VAC
Varistor leaded 10% SuperioR 250VAC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Oxide Varistors (MOVs)
Product Number
1797300
Product Name
Varistors
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Varistors
1670216
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
31 volts
Clamping Voltage
67 volts
View Details
RS Components, Ltd.
Varistors
1670494
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
615 volts
Clamping Voltage
1240 volts
View Details
RS Components, Ltd.
Varistors
2416734
Specs
Package Size
20 mm
Standards and Certifications
RoHS
Supply Voltage (V
S
)
615 volts
View Details
RS Components, Ltd.
Varistors
2913992
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
170 volts
Clamping Voltage
340 volts
View Details