RS Components, Ltd. Ribbon Cable 1792582

Description
FFC 0.50mm Type 1 FFC cable 100mm 50P
Request a Quote
Description
FFC 0.50mm Type 1 FFC cable 100mm 50P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1792582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1792582
Ribbon Cable 1792582
FFC 0.50mm Type 1 FFC cable 100mm 50P

FFC 0.50mm Type 1 FFC cable 100mm 50P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1792582
Product Name Ribbon Cable
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Wire to Board Cables - 2055977 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Connector Type 4 position plug
View Details
Ribbon Cable - 1792556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details