RS Components, Ltd. Pliers 1780326

Description
HEAVY DUTY PIPE WRENCH 14"
Request a Quote
Description
HEAVY DUTY PIPE WRENCH 14"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Pliers
1780326
Pliers 1780326
HEAVY DUTY PIPE WRENCH 14"

HEAVY DUTY PIPE WRENCH 14"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1780326
Product Name Pliers
Type Specialty / Other; Pipe Wrench
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking Pliers
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Pipe Wrench
Length 18 inch (457 mm)
Jaw Capacity 1.97 inch (50.08 mm)
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Long Nose Pliers
Length 5.2 inch (132 mm)
Jaw Length 0.1969 to 1.26 inch (5 to 32 mm)
View Details