RS Components, Ltd. Video Converters 1778811

Description
3 foot DisplayPort to DVI Active Adapter
Request a Quote
Description
3 foot DisplayPort to DVI Active Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778811
Video Converters 1778811
3 foot DisplayPort to DVI Active Adapter

3 foot DisplayPort to DVI Active Adapter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778811
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1975507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2887345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Video Converters - 1778787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.3937 ft (1.2 dm)
View Details
Video Converters - 1861572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable; USB
Cable Length 0.8333 ft (2.54 dm)
View Details