RS Components, Ltd. Masonry Bolts & Anchors 1777073

Description
RS PRO FJSLN20110 Sleeve Anchor
Request a Quote
Description
RS PRO FJSLN20110 Sleeve Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777073
Masonry Bolts & Anchors 1777073
RS PRO FJSLN20110 Sleeve Anchor

RS PRO FJSLN20110 Sleeve Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777073
Product Name Masonry Bolts & Anchors
Types Sleeve anchor hex nut
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086987 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 530630 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776919 - RS Components, Ltd.
Specs
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 279032 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.72 inch (120 mm)
View Details