RS Components, Ltd. Masonry Bolts & Anchors 1776982

Description
6X50 ALLOY METAL NAIL IN ANCHOR
Request a Quote
Description
6X50 ALLOY METAL NAIL IN ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776982
Masonry Bolts & Anchors 1776982
6X50 ALLOY METAL NAIL IN ANCHOR

6X50 ALLOY METAL NAIL IN ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776982
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266570 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 6816731 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776971 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6816757 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details