RS Components, Ltd. Masonry Bolts & Anchors 1776967

Description
12X110 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote
Description
12X110 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776967
Masonry Bolts & Anchors 1776967
12X110 ETA OPTION 7 THROUGHBOLT BZP

12X110 ETA OPTION 7 THROUGHBOLT BZP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776967
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776970 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6222177 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 7362576 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1886477 - RS Components, Ltd.
Specs
Types Ankerbolt hook bolt
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3937 inch (10 mm)
View Details