RS Components, Ltd. Masonry Bolts & Anchors 1776889

Description
RS PRO FJJAB06/08050G Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08050G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776889
Masonry Bolts & Anchors 1776889
RS PRO FJJAB06/08050G Anchor Bolt

RS PRO FJJAB06/08050G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776889
Product Name Masonry Bolts & Anchors
Hole Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776971 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6221720 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776958 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 279026 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.53 inch (115 mm)
View Details