RS Components, Ltd. Storage Cabinets 1770276

Description
Bott 16926572.11 Cupboard
Request a Quote
Description
Bott 16926572.11 Cupboard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Cabinets - 1770276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Cabinets
1770276
Storage Cabinets 1770276
Bott 16926572.11 Cupboard

Bott 16926572.11 Cupboard

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1770276
Product Name Storage Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1340443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 5.12 inch (130 mm)
View Details
Key Cabinets - 1880080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
Tool Bags - 179811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.75 inch (69.85 mm)
Width 11.50 inch (292 mm)
View Details
Tool Trays - 1250934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Tpr
Height 5.00 inch (127 mm)
View Details