RS Components, Ltd. DVI Cables 1765659

Description
2m Male to Male DVI-D Dual Link Monitor
Request a Quote
Description
2m Male to Male DVI-D Dual Link Monitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 1765659 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
1765659
DVI Cables 1765659
2m Male to Male DVI-D Dual Link Monitor

2m Male to Male DVI-D Dual Link Monitor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1765659
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Shielding Braid; Foil; Aluminium foil, braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Video Converters - 1778755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 2.95 ft (9 dm)
View Details
DVI Cables - 1863027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 32.81 ft (100 dm)
View Details
HDMI Cables - 1924518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 5.91 ft (18 dm)
Connector Type Hdmi
View Details