RS Components, Ltd.
Timing Belts
1755213
Description
HTD Timing Belt 450-5M-9
Request a Quote
Email Supplier
Description
HTD Timing Belt 450-5M-9
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Belts (metric) |
|
Product Number
|
1755213 |
|
Product Name
|
Timing Belts |
|
Metric Pitch
|
5mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Metric Pitch
8mm
Belt Width
30 mm (1.18 inch)
Belt Length
560 mm (22.05 inch)
View Details
Metric Pitch
8mm
Belt Width
20 mm (0.7874 inch)
Belt Length
880 mm (34.65 inch)
View Details
Metric Pitch
8mm
Belt Width
20 mm (0.7874 inch)
Belt Length
600 mm (23.62 inch)
View Details
Metric Pitch
8mm
Number of Teeth
85
Belt Material
Rubber; Rubber
View Details